NationSkander California Corporation 8x14x3.5 Bearing Kit8768

Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 8mm x 14mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 8mm x 14mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
8x14x3.5 Bearing - Kit8768 - NationSkander California Corporation
Anaheim, CA, USA
8x14x3.5 Bearing
Kit8768
8x14x3.5 Bearing Kit8768
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 8mm x 14mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 8mm x 14mm x 3.5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8768
Product Name 8x14x3.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details