NationSkander California Corporation 7x11x3.5 Bearing Kit8765

Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
7x11x3.5 Bearing - Kit8765 - NationSkander California Corporation
Anaheim, CA, USA
7x11x3.5 Bearing
Kit8765
7x11x3.5 Bearing Kit8765
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 7mm x 11mm x 3.5mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x 11mm x 3.5mm. Bearings are made of Stainless Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 7mm x 11mm x 3.5mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8765
Product Name 7x11x3.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details