NationSkander California Corporation 6220-2RS Bearing 100x180x34 Sealed Large Kit8756

Description
6220-2RS Sealed, radial, deep groove ball bearing, 6220-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6220-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6220-2RS bearing is lubricated with grease. Item: 6220-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 6220-2RS Lubrication: Self Lubricated (Grease) Bearing Dimensions: 100mm x 180mm x 34mm/Metric Inner Diameter (ID): 100mm Outer Diameter (OD): 180mm Width/Height/Bridth (W/H/B): 34mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 2,400 RPM
Description
6220-2RS Sealed, radial, deep groove ball bearing, 6220-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6220-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6220-2RS bearing is lubricated with grease. Item: 6220-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 6220-2RS Lubrication: Self Lubricated (Grease) Bearing Dimensions: 100mm x 180mm x 34mm/Metric Inner Diameter (ID): 100mm Outer Diameter (OD): 180mm Width/Height/Bridth (W/H/B): 34mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 2,400 RPM

Suppliers

Company
Product
Description
Supplier Links
6220-2RS Bearing 100x180x34 Sealed Large - Kit8756 - NationSkander California Corporation
Anaheim, CA, USA
6220-2RS Bearing 100x180x34 Sealed Large
Kit8756
6220-2RS Bearing 100x180x34 Sealed Large Kit8756
6220-2RS Sealed, radial, deep groove ball bearing, 6220-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6220-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6220-2RS bearing is lubricated with grease. Item: 6220-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 6220-2RS Lubrication: Self Lubricated (Grease) Bearing Dimensions: 100mm x 180mm x 34mm/Metric Inner Diameter (ID): 100mm Outer Diameter (OD): 180mm Width/Height/Bridth (W/H/B): 34mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 2,400 RPM

6220-2RS Sealed, radial, deep groove ball bearing, 6220-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6220-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6220-2RS bearing is lubricated with grease.

  • Item: 6220-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • 6220-2RS Lubrication: Self Lubricated (Grease) Bearing
  • Dimensions: 100mm x 180mm x 34mm/Metric
  • Inner Diameter (ID): 100mm
  • Outer Diameter (OD): 180mm
  • Width/Height/Bridth (W/H/B): 34mm
  • Dynamic load rating Cr: 122,000 N
  • Static load rating Cor: 93,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8756
Product Name 6220-2RS Bearing 100x180x34 Sealed Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details