NationSkander California Corporation W5/8 Grooved Race Thrust Bearing 5/8 Kit8754

Description
W5/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 5/8" x 1 13/32" x 5/8".Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: W5/8 Thrust Ball Bearings Size: 5/8" x 1 13/32" x 5/8" Type: Thrust Ball Bearings Quantity:One Bearing
Description
W5/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 5/8" x 1 13/32" x 5/8".Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: W5/8 Thrust Ball Bearings Size: 5/8" x 1 13/32" x 5/8" Type: Thrust Ball Bearings Quantity:One Bearing

Suppliers

Company
Product
Description
Supplier Links
W5/8 Grooved Race Thrust Bearing 5/8 - Kit8754 - NationSkander California Corporation
Anaheim, CA, USA
W5/8 Grooved Race Thrust Bearing 5/8
Kit8754
W5/8 Grooved Race Thrust Bearing 5/8 Kit8754
W5/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 5/8" x 1 13/32" x 5/8".Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: W5/8 Thrust Ball Bearings Size: 5/8" x 1 13/32" x 5/8" Type: Thrust Ball Bearings Quantity:One Bearing

W5/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 5/8" x 1 13/32" x 5/8".Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel.

  • Item: W5/8 Thrust Ball Bearings
  • Size: 5/8" x 1 13/32" x 5/8"
  • Type: Thrust Ball Bearings
  • Quantity:One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8754
Product Name W5/8 Grooved Race Thrust Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details