NationSkander California Corporation W1 Grooved Race Thrust Bearing 1 Kit8749

Description
W1 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1"x1 25/32"x5/8". Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W1 Thrust Ball Bearing Size: 1"x1 25/32"x5/8" Inch Quantity: One Bearing
Description
W1 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1"x1 25/32"x5/8". Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W1 Thrust Ball Bearing Size: 1"x1 25/32"x5/8" Inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
W1 Grooved Race Thrust Bearing 1 - Kit8749 - NationSkander California Corporation
Anaheim, CA, USA
W1 Grooved Race Thrust Bearing 1
Kit8749
W1 Grooved Race Thrust Bearing 1 Kit8749
W1 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1"x1 25/32"x5/8". Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: W1 Thrust Ball Bearing Size: 1"x1 25/32"x5/8" Inch Quantity: One Bearing

W1 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1"x1 25/32"x5/8". Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: W1 Thrust Ball Bearing
  • Size: 1"x1 25/32"x5/8" Inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8749
Product Name W1 Grooved Race Thrust Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details