NationSkander California Corporation 2 Angular Contact Bearing 7203B 17x40x12 Kit8747

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7203B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7203B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 17mm x 40mm x 12mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 12mm Size: 17 x 40 x 12 mm Quantity: Two Bearings Dynamic load rating Cr: 11,300 N Static load rating Cor: 6,300 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7203B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7203B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 17mm x 40mm x 12mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 12mm Size: 17 x 40 x 12 mm Quantity: Two Bearings Dynamic load rating Cr: 11,300 N Static load rating Cor: 6,300 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7203B 17x40x12 - Kit8747 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7203B 17x40x12
Kit8747
2 Angular Contact Bearing 7203B 17x40x12 Kit8747
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7203B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7203B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 17mm x 40mm x 12mm/Metric inner diameter: 17mm outer diameter: 40mm Width: 12mm Size: 17 x 40 x 12 mm Quantity: Two Bearings Dynamic load rating Cr: 11,300 N Static load rating Cor: 6,300 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7203B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item: 7203B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings)
  • Dimensions: 17mm x 40mm x 12mm/Metric
  • inner diameter: 17mm
  • outer diameter: 40mm
  • Width: 12mm
  • Size: 17 x 40 x 12 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 11,300 N
  • Static load rating Cor: 6,300 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
    • Oil Lubrication: 19,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8747
Product Name 2 Angular Contact Bearing 7203B 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details