NationSkander California Corporation 61920 Bearing 100x140x20 Open Large Kit8746_1

Description
Chrome Steel Open Ball Bearing 61920 that has ABEC 1 quality, 61920 bearing is a popular item that could be used in many applications, the dimensions are 100x140x20 mm, 61920 bearing is Open, 61920 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 140mm x 20mm Dimensions: 100mm x 140mm x 20mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=140mm Width/Height/thickne ss=20mm Quantity: One Bearing Dynamic load rating Cr: 42,500 N Static load rating Cor: 36,500 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM
Description
Chrome Steel Open Ball Bearing 61920 that has ABEC 1 quality, 61920 bearing is a popular item that could be used in many applications, the dimensions are 100x140x20 mm, 61920 bearing is Open, 61920 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 140mm x 20mm Dimensions: 100mm x 140mm x 20mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=140mm Width/Height/thickne ss=20mm Quantity: One Bearing Dynamic load rating Cr: 42,500 N Static load rating Cor: 36,500 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
61920 Bearing 100x140x20 Open Large - Kit8746_1 - NationSkander California Corporation
Anaheim, CA, USA
61920 Bearing 100x140x20 Open Large
Kit8746_1
61920 Bearing 100x140x20 Open Large Kit8746_1
Chrome Steel Open Ball Bearing 61920 that has ABEC 1 quality, 61920 bearing is a popular item that could be used in many applications, the dimensions are 100x140x20 mm, 61920 bearing is Open, 61920 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 140mm x 20mm Dimensions: 100mm x 140mm x 20mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=140mm Width/Height/thickne ss=20mm Quantity: One Bearing Dynamic load rating Cr: 42,500 N Static load rating Cor: 36,500 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

Chrome Steel Open Ball Bearing 61920 that has ABEC 1 quality, 61920 bearing is a popular item that could be used in many applications, the dimensions are 100x140x20 mm, 61920 bearing is Open, 61920 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Size: 100mm x 140mm x 20mm
  • Dimensions: 100mm x 140mm x 20mm/Metric
  • ID (inner diameter)/Bore=100mm
  • OD (outer diameter)=140mm
  • Width/Height/thickness=20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 42,500 N
  • Static load rating Cor: 36,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8746_1
Product Name 61920 Bearing 100x140x20 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details