NationSkander California Corporation 6919 Bearing 95x130x18 Open Kit8745

Description
6919 Open ABEC 1 Ball Bearing, 6919 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 130mm and width is 18mm. Item: 6919 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 130mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 130mm Width/Height/thickne ss: 18mm Size: 95 x 130 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 33,500 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,700 RPM
Description
6919 Open ABEC 1 Ball Bearing, 6919 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 130mm and width is 18mm. Item: 6919 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 130mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 130mm Width/Height/thickne ss: 18mm Size: 95 x 130 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 33,500 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6919 Bearing 95x130x18 Open - Kit8745 - NationSkander California Corporation
Anaheim, CA, USA
6919 Bearing 95x130x18 Open
Kit8745
6919 Bearing 95x130x18 Open Kit8745
6919 Open ABEC 1 Ball Bearing, 6919 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 130mm and width is 18mm. Item: 6919 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 130mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 130mm Width/Height/thickne ss: 18mm Size: 95 x 130 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 33,500 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,700 RPM

6919 Open ABEC 1 Ball Bearing, 6919 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 130mm and width is 18mm.

  • Item: 6919 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC 1
  • Closures: Open
  • Lubrication: Oil
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Dimensions: 95mm x 130mm x 18mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 130mm
  • Width/Height/thickness: 18mm
  • Size: 95 x 130 x 18 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 33,500 N
  • Static load rating Cor: 33,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 5,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8745
Product Name 6919 Bearing 95x130x18 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details