NationSkander California Corporation 6918 Bearing 90x125x18 Open Kit8744

Description
6918 Open ABEC 1 Ball Bearing, 6918 bearing is Open, 6918 bearing is Oil preserved, inner diameter is 90mm, outer diameter is 125mm and width is 18mm. Item: 6918 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 90mm x 125mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 90 x 125 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,000 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,000 RPM
Description
6918 Open ABEC 1 Ball Bearing, 6918 bearing is Open, 6918 bearing is Oil preserved, inner diameter is 90mm, outer diameter is 125mm and width is 18mm. Item: 6918 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 90mm x 125mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 90 x 125 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,000 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6918 Bearing 90x125x18 Open - Kit8744 - NationSkander California Corporation
Anaheim, CA, USA
6918 Bearing 90x125x18 Open
Kit8744
6918 Bearing 90x125x18 Open Kit8744
6918 Open ABEC 1 Ball Bearing, 6918 bearing is Open, 6918 bearing is Oil preserved, inner diameter is 90mm, outer diameter is 125mm and width is 18mm. Item: 6918 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 90mm x 125mm x 18mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 90 x 125 x 18 mm Quantity: One Bearing Dynamic load rating Cr: 33,000 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,000 RPM

6918 Open ABEC 1 Ball Bearing, 6918 bearing is Open, 6918 bearing is Oil preserved, inner diameter is 90mm, outer diameter is 125mm and width is 18mm.

  • Item: 6918 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Closures: Open
  • Quality: ABEC 1
  • Lubrication: Oil
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Dimensions: 90mm x 125mm x 18mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 120mm
  • Width/Height/thickness: 13mm
  • Size: 90 x 125 x 18 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 33,000 N
  • Static load rating Cor: 31,500 N
  • Limiting Speed:
    • Grease Lubrication: 5,100 RPM
    • Oil Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8744
Product Name 6918 Bearing 90x125x18 Open
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details