NationSkander California Corporation 6917 Bearing 85x120x18 Open Kit8743

Description
chrome Steel Open Ball Bearing 6917 that has ABEC 1 quality, 6917 bearing is a popular item that could be used in many applications, the dimensions are 85x120x18 mm, 6917 bearing is Open, 6917 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: chrome Steel Cage: chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 120mm x 18mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=120mm Width/Height/thickne ss=18mm Size: 85mm x 120mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 32,000 N Static load rating Cor: 29,600 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 6,300 RPM
Description
chrome Steel Open Ball Bearing 6917 that has ABEC 1 quality, 6917 bearing is a popular item that could be used in many applications, the dimensions are 85x120x18 mm, 6917 bearing is Open, 6917 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: chrome Steel Cage: chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 120mm x 18mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=120mm Width/Height/thickne ss=18mm Size: 85mm x 120mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 32,000 N Static load rating Cor: 29,600 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6917 Bearing 85x120x18 Open - Kit8743 - NationSkander California Corporation
Anaheim, CA, USA
6917 Bearing 85x120x18 Open
Kit8743
6917 Bearing 85x120x18 Open Kit8743
chrome Steel Open Ball Bearing 6917 that has ABEC 1 quality, 6917 bearing is a popular item that could be used in many applications, the dimensions are 85x120x18 mm, 6917 bearing is Open, 6917 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: chrome Steel Cage: chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 120mm x 18mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=120mm Width/Height/thickne ss=18mm Size: 85mm x 120mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 32,000 N Static load rating Cor: 29,600 N Limiting Speed: Grease Lubrication: 5,400 RPM Oil Lubrication: 6,300 RPM

chrome Steel Open Ball Bearing 6917 that has ABEC 1 quality, 6917 bearing is a popular item that could be used in many applications, the dimensions are 85x120x18 mm, 6917 bearing is Open, 6917 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: chrome Steel
  • Cage: chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 85mm x 120mm x 18mm/Metric
  • ID (inner diameter)/Bore=85mm
  • OD (outer diameter)=120mm
  • Width/Height/thickness=18mm
  • Size: 85mm x 120mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 32,000 N
  • Static load rating Cor: 29,600 N
  • Limiting Speed:
    • Grease Lubrication: 5,400 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8743
Product Name 6917 Bearing 85x120x18 Open
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details