NationSkander California Corporation 6916 Bearing 80x110x16 Open Kit8742

Description
Chrome Steel Open Ball Bearing 6916 that has ABEC 1 quality, 6916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 6916 bearing is Open, 6916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM
Description
Chrome Steel Open Ball Bearing 6916 that has ABEC 1 quality, 6916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 6916 bearing is Open, 6916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6916 Bearing 80x110x16 Open - Kit8742 - NationSkander California Corporation
Anaheim, CA, USA
6916 Bearing 80x110x16 Open
Kit8742
6916 Bearing 80x110x16 Open Kit8742
Chrome Steel Open Ball Bearing 6916 that has ABEC 1 quality, 6916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 6916 bearing is Open, 6916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Chrome Steel Open Ball Bearing 6916 that has ABEC 1 quality, 6916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 6916 bearing is Open, 6916 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 80mm x 110mm x 16mm/Metric
  • ID (inner diameter)/Bore=80mm
  • OD (outer diameter)=110mm
  • Width/Height/thickness=16mm
  • Size: 80mm x 110mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 27,600 N
  • Static load rating Cor: 25,300 N
  • Limiting Speed:
    • Grease Lubrication: 5,700 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8742
Product Name 6916 Bearing 80x110x16 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details