NationSkander California Corporation 61916 Bearing 80x110x16 Open Kit8742_1

Description
Chrome Steel Open Ball Bearing 61916 that has ABEC 1 quality, 61916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 61916 bearing is Open, 61916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM
Description
Chrome Steel Open Ball Bearing 61916 that has ABEC 1 quality, 61916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 61916 bearing is Open, 61916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
61916 Bearing 80x110x16 Open - Kit8742_1 - NationSkander California Corporation
Anaheim, CA, USA
61916 Bearing 80x110x16 Open
Kit8742_1
61916 Bearing 80x110x16 Open Kit8742_1
Chrome Steel Open Ball Bearing 61916 that has ABEC 1 quality, 61916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 61916 bearing is Open, 61916 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 110mm x 16mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=110mm Width/Height/thickne ss=16mm Size: 80mm x 110mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 27,600 N Static load rating Cor: 25,300 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Chrome Steel Open Ball Bearing 61916 that has ABEC 1 quality, 61916 bearing is a popular item that could be used in many applications, the dimensions are 80x110x16 mm, 61916 bearing is Open, 61916 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 80mm x 110mm x 16mm/Metric
  • ID (inner diameter)/Bore=80mm
  • OD (outer diameter)=110mm
  • Width/Height/thickness=16mm
  • Size: 80mm x 110mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 27,600 N
  • Static load rating Cor: 25,300 N
  • Limiting Speed:
    • Grease Lubrication: 5,700 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8742_1
Product Name 61916 Bearing 80x110x16 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details