NationSkander California Corporation 6915 Bearing 75x105x16 Open Kit8741

Description
6915 Open ABEC 1 Ball Bearing, 6915 bearing is Oil preserved, inner diameter is 75mm, outer diameter is 105mm and width is 16mm. Item: 6915 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 75mm x 105mm x 16mm/Metric ID (inner diameter)/Bore: 75mm OD (outer diameter): 105mm Width/Height/thickne ss: 16mm Size: 75 x 105 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 19,700 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 7,200 RPM
Description
6915 Open ABEC 1 Ball Bearing, 6915 bearing is Oil preserved, inner diameter is 75mm, outer diameter is 105mm and width is 16mm. Item: 6915 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 75mm x 105mm x 16mm/Metric ID (inner diameter)/Bore: 75mm OD (outer diameter): 105mm Width/Height/thickne ss: 16mm Size: 75 x 105 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 19,700 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 7,200 RPM

Suppliers

Company
Product
Description
Supplier Links
6915 Bearing 75x105x16 Open - Kit8741 - NationSkander California Corporation
Anaheim, CA, USA
6915 Bearing 75x105x16 Open
Kit8741
6915 Bearing 75x105x16 Open Kit8741
6915 Open ABEC 1 Ball Bearing, 6915 bearing is Oil preserved, inner diameter is 75mm, outer diameter is 105mm and width is 16mm. Item: 6915 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 75mm x 105mm x 16mm/Metric ID (inner diameter)/Bore: 75mm OD (outer diameter): 105mm Width/Height/thickne ss: 16mm Size: 75 x 105 x 16 mm Quantity: One Bearing Dynamic load rating Cr: 20,800 N Static load rating Cor: 19,700 N Limiting Speed: Grease Lubrication: 6,200 RPM Oil Lubrication: 7,200 RPM

6915 Open ABEC 1 Ball Bearing, 6915 bearing is Oil preserved, inner diameter is 75mm, outer diameter is 105mm and width is 16mm.

  • Item: 6915 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC 1
  • Closures: Open
  • Lubrication: Oil
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Dimensions: 75mm x 105mm x 16mm/Metric
  • ID (inner diameter)/Bore: 75mm
  • OD (outer diameter): 105mm
  • Width/Height/thickness: 16mm
  • Size: 75 x 105 x 16 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,800 N
  • Static load rating Cor: 19,700 N
  • Limiting Speed:
    • Grease Lubrication: 6,200 RPM
    • Oil Lubrication: 7,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8741
Product Name 6915 Bearing 75x105x16 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details