NationSkander California Corporation 61913 Bearing 65x90x13 Open Kit8739_1

Description
Chrome Steel Open Ball Bearing 61913 that has ABEC 1 quality, 61913 bearing is a popular item that could be used in many applications, the dimensions are 65x90x13 mm, 61913 bearing is Open, 61913 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 65mm x 90mm x 13mm/Metric ID (inner diameter)/Bore=65mm OD (outer diameter)=90mm Width/Height/thickne ss=13mm Size: 65mm x 90mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 17,400 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 8,500 RPM
Description
Chrome Steel Open Ball Bearing 61913 that has ABEC 1 quality, 61913 bearing is a popular item that could be used in many applications, the dimensions are 65x90x13 mm, 61913 bearing is Open, 61913 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 65mm x 90mm x 13mm/Metric ID (inner diameter)/Bore=65mm OD (outer diameter)=90mm Width/Height/thickne ss=13mm Size: 65mm x 90mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 17,400 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 8,500 RPM

Suppliers

Company
Product
Description
Supplier Links
61913 Bearing 65x90x13 Open - Kit8739_1 - NationSkander California Corporation
Anaheim, CA, USA
61913 Bearing 65x90x13 Open
Kit8739_1
61913 Bearing 65x90x13 Open Kit8739_1
Chrome Steel Open Ball Bearing 61913 that has ABEC 1 quality, 61913 bearing is a popular item that could be used in many applications, the dimensions are 65x90x13 mm, 61913 bearing is Open, 61913 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 65mm x 90mm x 13mm/Metric ID (inner diameter)/Bore=65mm OD (outer diameter)=90mm Width/Height/thickne ss=13mm Size: 65mm x 90mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 17,400 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 8,500 RPM

Chrome Steel Open Ball Bearing 61913 that has ABEC 1 quality, 61913 bearing is a popular item that could be used in many applications, the dimensions are 65x90x13 mm, 61913 bearing is Open, 61913 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 65mm x 90mm x 13mm/Metric
  • ID (inner diameter)/Bore=65mm
  • OD (outer diameter)=90mm
  • Width/Height/thickness=13mm
  • Size: 65mm x 90mm x 13mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 17,400 N
  • Static load rating Cor: 16,000 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
    • Oil Lubrication: 8,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8739_1
Product Name 61913 Bearing 65x90x13 Open
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5012M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details