NationSkander California Corporation 6820 Bearing 100x125x13 Open Large Kit8738

Description
Chrome Steel Open Ball Bearing 6820 that has ABEC 1 quality, 6820 bearing is a popular item that could be used in many applications, the dimensions are 100x125x13 mm, 6820 bearing is Open, 6820 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 125mm x 13mm Dimensions: 100mm x 125mm x 13mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=125mm Width/Height/thickne ss=13mm Quantity: One Bearing Dynamic load rating Cr: 19,600 N Static load rating Cor: 21,200 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM
Description
Chrome Steel Open Ball Bearing 6820 that has ABEC 1 quality, 6820 bearing is a popular item that could be used in many applications, the dimensions are 100x125x13 mm, 6820 bearing is Open, 6820 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 125mm x 13mm Dimensions: 100mm x 125mm x 13mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=125mm Width/Height/thickne ss=13mm Quantity: One Bearing Dynamic load rating Cr: 19,600 N Static load rating Cor: 21,200 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6820 Bearing 100x125x13 Open Large - Kit8738 - NationSkander California Corporation
Anaheim, CA, USA
6820 Bearing 100x125x13 Open Large
Kit8738
6820 Bearing 100x125x13 Open Large Kit8738
Chrome Steel Open Ball Bearing 6820 that has ABEC 1 quality, 6820 bearing is a popular item that could be used in many applications, the dimensions are 100x125x13 mm, 6820 bearing is Open, 6820 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Size: 100mm x 125mm x 13mm Dimensions: 100mm x 125mm x 13mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=125mm Width/Height/thickne ss=13mm Quantity: One Bearing Dynamic load rating Cr: 19,600 N Static load rating Cor: 21,200 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

Chrome Steel Open Ball Bearing 6820 that has ABEC 1 quality, 6820 bearing is a popular item that could be used in many applications, the dimensions are 100x125x13 mm, 6820 bearing is Open, 6820 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Size: 100mm x 125mm x 13mm
  • Dimensions: 100mm x 125mm x 13mm/Metric
  • ID (inner diameter)/Bore=100mm
  • OD (outer diameter)=125mm
  • Width/Height/thickness=13mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 19,600 N
  • Static load rating Cor: 21,200 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8738
Product Name 6820 Bearing 100x125x13 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details