NationSkander California Corporation 6819 Bearing 95x120x13 Open Kit8737

Description
6819 Open ABEC 1 Ball Bearing, 6819 bearing is Open, 6819 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 120mm and width is 13mm. Item: 6819 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 120mm x 13mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 95 x 120 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 20,500 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM
Description
6819 Open ABEC 1 Ball Bearing, 6819 bearing is Open, 6819 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 120mm and width is 13mm. Item: 6819 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 120mm x 13mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 95 x 120 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 20,500 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6819 Bearing 95x120x13 Open - Kit8737 - NationSkander California Corporation
Anaheim, CA, USA
6819 Bearing 95x120x13 Open
Kit8737
6819 Bearing 95x120x13 Open Kit8737
6819 Open ABEC 1 Ball Bearing, 6819 bearing is Open, 6819 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 120mm and width is 13mm. Item: 6819 Ball Bearing Type: Deep Groove Radial Ball Bearing Closures: Open Quality: ABEC 1 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Dimensions: 95mm x 120mm x 13mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 120mm Width/Height/thickne ss: 13mm Size: 95 x 120 x 13 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 20,500 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM

6819 Open ABEC 1 Ball Bearing, 6819 bearing is Open, 6819 bearing is Oil preserved, inner diameter is 95mm, outer diameter is 120mm and width is 13mm.

  • Item: 6819 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Closures: Open
  • Quality: ABEC 1
  • Lubrication: Oil
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Dimensions: 95mm x 120mm x 13mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 120mm
  • Width/Height/thickness: 13mm
  • Size: 95 x 120 x 13 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 19,300 N
  • Static load rating Cor: 20,500 N
  • Limiting Speed:
    • Grease Lubrication: 5,000 RPM
    • Oil Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8737
Product Name 6819 Bearing 95x120x13 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details