NationSkander California Corporation 61817 Bearing 85x110x13 Open Kit8736_1

Description
Chrome Steel Open Ball Bearing 61817 that has ABEC 1 quality, 61817 bearing is a popular item that could be used in many applications, the dimensions are 85x110x13 mm, 61817 bearing is Open, 61817 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 110mm x 13mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=110mm Width/Height/thickne ss=13mm Size: 85mm x 110mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 18,700 N Static load rating Cor: 19,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM
Description
Chrome Steel Open Ball Bearing 61817 that has ABEC 1 quality, 61817 bearing is a popular item that could be used in many applications, the dimensions are 85x110x13 mm, 61817 bearing is Open, 61817 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 110mm x 13mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=110mm Width/Height/thickne ss=13mm Size: 85mm x 110mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 18,700 N Static load rating Cor: 19,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
61817 Bearing 85x110x13 Open - Kit8736_1 - NationSkander California Corporation
Anaheim, CA, USA
61817 Bearing 85x110x13 Open
Kit8736_1
61817 Bearing 85x110x13 Open Kit8736_1
Chrome Steel Open Ball Bearing 61817 that has ABEC 1 quality, 61817 bearing is a popular item that could be used in many applications, the dimensions are 85x110x13 mm, 61817 bearing is Open, 61817 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 85mm x 110mm x 13mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=110mm Width/Height/thickne ss=13mm Size: 85mm x 110mm x 13mm Quantity: One Bearing Dynamic load rating Cr: 18,700 N Static load rating Cor: 19,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 6,700 RPM

Chrome Steel Open Ball Bearing 61817 that has ABEC 1 quality, 61817 bearing is a popular item that could be used in many applications, the dimensions are 85x110x13 mm, 61817 bearing is Open, 61817 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 85mm x 110mm x 13mm/Metric
  • ID (inner diameter)/Bore=85mm
  • OD (outer diameter)=110mm
  • Width/Height/thickness=13mm
  • Size: 85mm x 110mm x 13mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 18,700 N
  • Static load rating Cor: 19,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,700 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8736_1
Product Name 61817 Bearing 85x110x13 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details