NationSkander California Corporation 6816 Bearing 80x100x10 Open Kit8735

Description
Chrome Steel Open Ball Bearing 6816 that has ABEC 1 quality, 6816 bearing is a popular item that could be used in many applications, the dimensions are 80x100x10 mm, 6816 bearing is Open, 6816 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 100mm x10mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=100mm Width/Height/thickne ss=10mm Size: 80mm x 100mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 12,700 N Static load rating Cor: 13,300 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 7,100 RPM
Description
Chrome Steel Open Ball Bearing 6816 that has ABEC 1 quality, 6816 bearing is a popular item that could be used in many applications, the dimensions are 80x100x10 mm, 6816 bearing is Open, 6816 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 100mm x10mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=100mm Width/Height/thickne ss=10mm Size: 80mm x 100mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 12,700 N Static load rating Cor: 13,300 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 7,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6816 Bearing 80x100x10 Open - Kit8735 - NationSkander California Corporation
Anaheim, CA, USA
6816 Bearing 80x100x10 Open
Kit8735
6816 Bearing 80x100x10 Open Kit8735
Chrome Steel Open Ball Bearing 6816 that has ABEC 1 quality, 6816 bearing is a popular item that could be used in many applications, the dimensions are 80x100x10 mm, 6816 bearing is Open, 6816 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil Dimensions: 80mm x 100mm x10mm/Metric ID (inner diameter)/Bore=80mm OD (outer diameter)=100mm Width/Height/thickne ss=10mm Size: 80mm x 100mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 12,700 N Static load rating Cor: 13,300 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 7,100 RPM

Chrome Steel Open Ball Bearing 6816 that has ABEC 1 quality, 6816 bearing is a popular item that could be used in many applications, the dimensions are 80x100x10 mm, 6816 bearing is Open, 6816 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • Dimensions: 80mm x 100mm x10mm/Metric
  • ID (inner diameter)/Bore=80mm
  • OD (outer diameter)=100mm
  • Width/Height/thickness=10mm
  • Size: 80mm x 100mm x 10mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 12,700 N
  • Static load rating Cor: 13,300 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
    • Oil Lubrication: 7,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8735
Product Name 6816 Bearing 80x100x10 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details