NationSkander California Corporation 61815 Bearing 75x95x10 Open Kit8734_1

Description
Chrome Steel Open Ball Bearing 61815 that has ABEC 1 quality, 61815 bearing is a popular item that could be used in many applications, the dimensions are 75x95x10 mm, 61815 bearing is Open, 61815 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil 61815 Size: 75mm x 95mm x 10mm Ball Bearings 61815 Dimensions: 75*95*10mm/Metric ID (inner diameter)/Bore=75mm OD (outer diameter)=95mm Width/Height/thickne ss=10mm Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM Oil Lubrication: 7,600 RPM
Description
Chrome Steel Open Ball Bearing 61815 that has ABEC 1 quality, 61815 bearing is a popular item that could be used in many applications, the dimensions are 75x95x10 mm, 61815 bearing is Open, 61815 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil 61815 Size: 75mm x 95mm x 10mm Ball Bearings 61815 Dimensions: 75*95*10mm/Metric ID (inner diameter)/Bore=75mm OD (outer diameter)=95mm Width/Height/thickne ss=10mm Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM Oil Lubrication: 7,600 RPM

Suppliers

Company
Product
Description
Supplier Links
61815 Bearing 75x95x10 Open - Kit8734_1 - NationSkander California Corporation
Anaheim, CA, USA
61815 Bearing 75x95x10 Open
Kit8734_1
61815 Bearing 75x95x10 Open Kit8734_1
Chrome Steel Open Ball Bearing 61815 that has ABEC 1 quality, 61815 bearing is a popular item that could be used in many applications, the dimensions are 75x95x10 mm, 61815 bearing is Open, 61815 bearing is Oil preserved. Item: Single Row Radial Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Lubrication: Oil 61815 Size: 75mm x 95mm x 10mm Ball Bearings 61815 Dimensions: 75*95*10mm/Metric ID (inner diameter)/Bore=75mm OD (outer diameter)=95mm Width/Height/thickne ss=10mm Quantity: One Bearing Dynamic load rating Cr: 12,500 N Static load rating Cor: 12,800 N Limiting Speed: Grease Lubrication: 6,500 RPM Oil Lubrication: 7,600 RPM

Chrome Steel Open Ball Bearing 61815 that has ABEC 1 quality, 61815 bearing is a popular item that could be used in many applications, the dimensions are 75x95x10 mm, 61815 bearing is Open, 61815 bearing is Oil preserved.

  • Item: Single Row Radial Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Lubrication: Oil
  • 61815 Size: 75mm x 95mm x 10mm Ball Bearings 61815
  • Dimensions: 75*95*10mm/Metric
  • ID (inner diameter)/Bore=75mm
  • OD (outer diameter)=95mm
  • Width/Height/thickness=10mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 12,500 N
  • Static load rating Cor: 12,800 N
  • Limiting Speed:
    • Grease Lubrication: 6,500 RPM
    • Oil Lubrication: 7,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8734_1
Product Name 61815 Bearing 75x95x10 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details