NationSkander California Corporation 6320 Bearing 100x215x47 Open Large kit8730

Description
Chrome Steel Open Ball Bearing 6320 that has ABEC 1 quality, 6320 bearing is a popular item that could be used in many applications, the dimensions are 100x215x47 mm, each 6320 bearings is. Type: 6320 Ball Bearings Item: Single Row Radial Bearing 6320 Bearings Quality: ABEC 1 6320 Size: 100mm x 215mm x 47mm Ball Bearings 6320 Dimensions: 100*215*47mm/Metric Dynamic load rating Cr: 173,000 N Static load rating Cor: 141,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,700 RPM
Description
Chrome Steel Open Ball Bearing 6320 that has ABEC 1 quality, 6320 bearing is a popular item that could be used in many applications, the dimensions are 100x215x47 mm, each 6320 bearings is. Type: 6320 Ball Bearings Item: Single Row Radial Bearing 6320 Bearings Quality: ABEC 1 6320 Size: 100mm x 215mm x 47mm Ball Bearings 6320 Dimensions: 100*215*47mm/Metric Dynamic load rating Cr: 173,000 N Static load rating Cor: 141,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6320 Bearing 100x215x47 Open Large - kit8730 - NationSkander California Corporation
Anaheim, CA, USA
6320 Bearing 100x215x47 Open Large
kit8730
6320 Bearing 100x215x47 Open Large kit8730
Chrome Steel Open Ball Bearing 6320 that has ABEC 1 quality, 6320 bearing is a popular item that could be used in many applications, the dimensions are 100x215x47 mm, each 6320 bearings is. Type: 6320 Ball Bearings Item: Single Row Radial Bearing 6320 Bearings Quality: ABEC 1 6320 Size: 100mm x 215mm x 47mm Ball Bearings 6320 Dimensions: 100*215*47mm/Metric Dynamic load rating Cr: 173,000 N Static load rating Cor: 141,000 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,700 RPM

Chrome Steel Open Ball Bearing 6320 that has ABEC 1 quality, 6320 bearing is a popular item that could be used in many applications, the dimensions are 100x215x47 mm, each 6320 bearings is.

  • Type: 6320 Ball Bearings
  • Item: Single Row Radial Bearing 6320 Bearings
  • Quality: ABEC 1
  • 6320 Size: 100mm x 215mm x 47mm Ball Bearings 6320
  • Dimensions: 100*215*47mm/Metric
  • Dynamic load rating Cr: 173,000 N
  • Static load rating Cor: 141,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8730
Product Name 6320 Bearing 100x215x47 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details