NationSkander California Corporation 6319 Bearing 95x200x45 Open kit8729

Description
Chrome Steel Open Ball Bearing 6319 that has ABEC 1 quality, 6319 bearing is a popular item that could be used in many applications, the dimensions are 95x200x45 mm, each 6319 bearings is. Type: 6319 Ball Bearings Item: Single Row Radial Bearing 6319 Bearings Quality: ABEC 1 6319 Size: 95mm x 200mm x 45mm Ball Bearings 6319 Dimensions: 95*200*45mm/Metric Dynamic load rating Cr: 153,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 3,300 RPM Oil Lubrication: 3,900 RPM
Description
Chrome Steel Open Ball Bearing 6319 that has ABEC 1 quality, 6319 bearing is a popular item that could be used in many applications, the dimensions are 95x200x45 mm, each 6319 bearings is. Type: 6319 Ball Bearings Item: Single Row Radial Bearing 6319 Bearings Quality: ABEC 1 6319 Size: 95mm x 200mm x 45mm Ball Bearings 6319 Dimensions: 95*200*45mm/Metric Dynamic load rating Cr: 153,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 3,300 RPM Oil Lubrication: 3,900 RPM

Suppliers

Company
Product
Description
Supplier Links
6319 Bearing 95x200x45 Open - kit8729 - NationSkander California Corporation
Anaheim, CA, USA
6319 Bearing 95x200x45 Open
kit8729
6319 Bearing 95x200x45 Open kit8729
Chrome Steel Open Ball Bearing 6319 that has ABEC 1 quality, 6319 bearing is a popular item that could be used in many applications, the dimensions are 95x200x45 mm, each 6319 bearings is. Type: 6319 Ball Bearings Item: Single Row Radial Bearing 6319 Bearings Quality: ABEC 1 6319 Size: 95mm x 200mm x 45mm Ball Bearings 6319 Dimensions: 95*200*45mm/Metric Dynamic load rating Cr: 153,000 N Static load rating Cor: 118,000 N Limiting Speed: Grease Lubrication: 3,300 RPM Oil Lubrication: 3,900 RPM

Chrome Steel Open Ball Bearing 6319 that has ABEC 1 quality, 6319 bearing is a popular item that could be used in many applications, the dimensions are 95x200x45 mm, each 6319 bearings is.

  • Type: 6319 Ball Bearings
  • Item: Single Row Radial Bearing 6319 Bearings
  • Quality: ABEC 1
  • 6319 Size: 95mm x 200mm x 45mm Ball Bearings 6319
  • Dimensions: 95*200*45mm/Metric
  • Dynamic load rating Cr: 153,000 N
  • Static load rating Cor: 118,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,300 RPM
    • Oil Lubrication: 3,900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8729
Product Name 6319 Bearing 95x200x45 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details