NationSkander California Corporation 6317 Bearing 85x180x41 Open kit8727

Description
Chrome Steel Open Ball Bearing 6317 that has ABEC 1 quality, 6317 bearing is a popular item that could be used in many applications, the dimensions are 85x180x41 mm, each 6317 bearings is. Type: 6317 Ball Bearings Item: Single Row Radial Bearing 6317 Bearings Quality: ABEC 1 6317 Size: 85mm x 180mm x 41mm Ball Bearings 6317 Dimensions: 85*180*41mm/Metric Dynamic load rating Cr: 133,000 N Static load rating Cor: 96,500 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,500 RPM
Description
Chrome Steel Open Ball Bearing 6317 that has ABEC 1 quality, 6317 bearing is a popular item that could be used in many applications, the dimensions are 85x180x41 mm, each 6317 bearings is. Type: 6317 Ball Bearings Item: Single Row Radial Bearing 6317 Bearings Quality: ABEC 1 6317 Size: 85mm x 180mm x 41mm Ball Bearings 6317 Dimensions: 85*180*41mm/Metric Dynamic load rating Cr: 133,000 N Static load rating Cor: 96,500 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6317 Bearing 85x180x41 Open - kit8727 - NationSkander California Corporation
Anaheim, CA, USA
6317 Bearing 85x180x41 Open
kit8727
6317 Bearing 85x180x41 Open kit8727
Chrome Steel Open Ball Bearing 6317 that has ABEC 1 quality, 6317 bearing is a popular item that could be used in many applications, the dimensions are 85x180x41 mm, each 6317 bearings is. Type: 6317 Ball Bearings Item: Single Row Radial Bearing 6317 Bearings Quality: ABEC 1 6317 Size: 85mm x 180mm x 41mm Ball Bearings 6317 Dimensions: 85*180*41mm/Metric Dynamic load rating Cr: 133,000 N Static load rating Cor: 96,500 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,500 RPM

Chrome Steel Open Ball Bearing 6317 that has ABEC 1 quality, 6317 bearing is a popular item that could be used in many applications, the dimensions are 85x180x41 mm, each 6317 bearings is.

  • Type: 6317 Ball Bearings
  • Item: Single Row Radial Bearing 6317 Bearings
  • Quality: ABEC 1
  • 6317 Size: 85mm x 180mm x 41mm Ball Bearings 6317
  • Dimensions: 85*180*41mm/Metric
  • Dynamic load rating Cr: 133,000 N
  • Static load rating Cor: 96,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,800 RPM
    • Oil Lubrication: 4,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8727
Product Name 6317 Bearing 85x180x41 Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details