NationSkander California Corporation 6316 Bearing 80x170x39 Open kit8726

Description
Chrome Steel Open Ball Bearing 6316 that has ABEC 1 quality, 6316 bearing is a popular item that could be used in many applications, the dimensions are 80x170x39 mm, each 6316 bearings is. Type: 6316 Ball Bearings Item: Single Row Radial Bearing 6316 Bearings Quality: ABEC 1 6316 Size: 80mm x 170mm x 39mm Ball Bearings 6316 Dimensions: 80*170*39mm/Metric Dynamic load rating Cr: 123,000 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM
Description
Chrome Steel Open Ball Bearing 6316 that has ABEC 1 quality, 6316 bearing is a popular item that could be used in many applications, the dimensions are 80x170x39 mm, each 6316 bearings is. Type: 6316 Ball Bearings Item: Single Row Radial Bearing 6316 Bearings Quality: ABEC 1 6316 Size: 80mm x 170mm x 39mm Ball Bearings 6316 Dimensions: 80*170*39mm/Metric Dynamic load rating Cr: 123,000 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6316 Bearing 80x170x39 Open - kit8726 - NationSkander California Corporation
Anaheim, CA, USA
6316 Bearing 80x170x39 Open
kit8726
6316 Bearing 80x170x39 Open kit8726
Chrome Steel Open Ball Bearing 6316 that has ABEC 1 quality, 6316 bearing is a popular item that could be used in many applications, the dimensions are 80x170x39 mm, each 6316 bearings is. Type: 6316 Ball Bearings Item: Single Row Radial Bearing 6316 Bearings Quality: ABEC 1 6316 Size: 80mm x 170mm x 39mm Ball Bearings 6316 Dimensions: 80*170*39mm/Metric Dynamic load rating Cr: 123,000 N Static load rating Cor: 86,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 4,800 RPM

Chrome Steel Open Ball Bearing 6316 that has ABEC 1 quality, 6316 bearing is a popular item that could be used in many applications, the dimensions are 80x170x39 mm, each 6316 bearings is.

  • Type: 6316 Ball Bearings
  • Item: Single Row Radial Bearing 6316 Bearings
  • Quality: ABEC 1
  • 6316 Size: 80mm x 170mm x 39mm Ball Bearings 6316
  • Dimensions: 80*170*39mm/Metric
  • Dynamic load rating Cr: 123,000 N
  • Static load rating Cor: 86,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,000 RPM
    • Oil Lubrication: 4,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8726
Product Name 6316 Bearing 80x170x39 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details