NationSkander California Corporation 6220 Bearing 100x180x34 Open Large kit8724

Description
6220 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6220 bearing is a popular item that could be used in many applications, the dimensions are 100x180x34 mm, each 6220 bearings is. Item: 6220 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Cage: Chrome Steel Material: Chrome Steel Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM
Description
6220 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6220 bearing is a popular item that could be used in many applications, the dimensions are 100x180x34 mm, each 6220 bearings is. Item: 6220 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Cage: Chrome Steel Material: Chrome Steel Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6220 Bearing 100x180x34 Open Large - kit8724 - NationSkander California Corporation
Anaheim, CA, USA
6220 Bearing 100x180x34 Open Large
kit8724
6220 Bearing 100x180x34 Open Large kit8724
6220 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6220 bearing is a popular item that could be used in many applications, the dimensions are 100x180x34 mm, each 6220 bearings is. Item: 6220 Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC 1 Closures: Open Cage: Chrome Steel Material: Chrome Steel Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Dynamic load rating Cr: 122,000 N Static load rating Cor: 93,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,300 RPM

6220 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6220 bearing is a popular item that could be used in many applications, the dimensions are 100x180x34 mm, each 6220 bearings is.

  • Item: 6220 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC 1
  • Closures: Open
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Dimensions: 100mm x 180mm x 34mm/Metric
  • ID (inner diameter)/Bore: 100mm
  • OD (outer diameter): 180mm
  • Width/Height/thickness: 34mm
  • Size: 100 x 180 x 34 mm
  • Dynamic load rating Cr: 122,000 N
  • Static load rating Cor: 93,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,600 RPM
    • Oil Lubrication: 4,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8724
Product Name 6220 Bearing 100x180x34 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details