NationSkander California Corporation 6214 Bearing 70x125x24 Open kit8719

Description
Chrome Steel Open Ball Bearing 6214 that has ABEC 1 quality, 6214 bearing is a popular item that could be used in many applications, the dimensions are 70x125x24 mm, each 6214 bearings is . Type: 6214 Ball Bearings Item: 6200 Light Series Ball Bearing 6214 Bearings Quality: ABEC 1 6214 Size: 70mm x 125mm x 24mm Ball Bearings 6214 Dimensions: 70*125*24mm/Metric Dynamic load rating Cr: 62,000 N Static load rating Cor: 44,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,300 RPM
Description
Chrome Steel Open Ball Bearing 6214 that has ABEC 1 quality, 6214 bearing is a popular item that could be used in many applications, the dimensions are 70x125x24 mm, each 6214 bearings is . Type: 6214 Ball Bearings Item: 6200 Light Series Ball Bearing 6214 Bearings Quality: ABEC 1 6214 Size: 70mm x 125mm x 24mm Ball Bearings 6214 Dimensions: 70*125*24mm/Metric Dynamic load rating Cr: 62,000 N Static load rating Cor: 44,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6214 Bearing 70x125x24 Open - kit8719 - NationSkander California Corporation
Anaheim, CA, USA
6214 Bearing 70x125x24 Open
kit8719
6214 Bearing 70x125x24 Open kit8719
Chrome Steel Open Ball Bearing 6214 that has ABEC 1 quality, 6214 bearing is a popular item that could be used in many applications, the dimensions are 70x125x24 mm, each 6214 bearings is . Type: 6214 Ball Bearings Item: 6200 Light Series Ball Bearing 6214 Bearings Quality: ABEC 1 6214 Size: 70mm x 125mm x 24mm Ball Bearings 6214 Dimensions: 70*125*24mm/Metric Dynamic load rating Cr: 62,000 N Static load rating Cor: 44,000 N Limiting Speed: Grease Lubrication: 5,100 RPM Oil Lubrication: 6,300 RPM

Chrome Steel Open Ball Bearing 6214 that has ABEC 1 quality, 6214 bearing is a popular item that could be used in many applications, the dimensions are 70x125x24 mm, each 6214 bearings is .

  • Type: 6214 Ball Bearings
  • Item: 6200 Light Series Ball Bearing 6214 Bearings
  • Quality: ABEC 1
  • 6214 Size: 70mm x 125mm x 24mm Ball Bearings 6214
  • Dimensions: 70*125*24mm/Metric
  • Dynamic load rating Cr: 62,000 N
  • Static load rating Cor: 44,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,100 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8719
Product Name 6214 Bearing 70x125x24 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details