NationSkander California Corporation 6020 Open Bearing 100x150x24 Large Kit8718

Description
6020 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6020 bearing is a popular item that could be used in many applications. Item: 6020 ball Bearing Type: Deep groove Radial ball bearing Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=150mm Width/Height/thickne ss=24mm Size: 100mm x 150mm x 24mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 54,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,300 RPM
Description
6020 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6020 bearing is a popular item that could be used in many applications. Item: 6020 ball Bearing Type: Deep groove Radial ball bearing Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=150mm Width/Height/thickne ss=24mm Size: 100mm x 150mm x 24mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 54,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6020 Open Bearing 100x150x24 Large - Kit8718 - NationSkander California Corporation
Anaheim, CA, USA
6020 Open Bearing 100x150x24 Large
Kit8718
6020 Open Bearing 100x150x24 Large Kit8718
6020 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6020 bearing is a popular item that could be used in many applications. Item: 6020 ball Bearing Type: Deep groove Radial ball bearing Quality: ABEC 1 Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore=100mm OD (outer diameter)=150mm Width/Height/thickne ss=24mm Size: 100mm x 150mm x 24mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 54,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,300 RPM

6020 Chrome Steel Open Ball Bearing that has ABEC 1 quality, 6020 bearing is a popular item that could be used in many applications.

  • Item: 6020 ball Bearing
  • Type: Deep groove Radial ball bearing
  • Quality: ABEC 1
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 100mm x 150mm x 24mm/Metric
  • ID (inner diameter)/Bore=100mm
  • OD (outer diameter)=150mm
  • Width/Height/thickness=24mm
  • Size: 100mm x 150mm x 24mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 60,000 N
  • Static load rating Cor: 54,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8718
Product Name 6020 Open Bearing 100x150x24 Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details