NationSkander California Corporation 6017 Bearing 85x130x22 Open Kit8715

Description
Chrome Steel Open Ball Bearing 6017 that has ABEC 1 quality, 6017 bearing is a popular item that could be used in many applications, the dimensions is 85x130x22 mm. Item: Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 6017 Material: Chrome Steel 6017 Cage: Chrome Steel Closures: Open Dimensions: 85mm x130mm x 22mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=130mm Width/Height/thickne ss=22mm Size: 85mm x 130mm x 22mm Dynamic load rating Cr: 49,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM
Description
Chrome Steel Open Ball Bearing 6017 that has ABEC 1 quality, 6017 bearing is a popular item that could be used in many applications, the dimensions is 85x130x22 mm. Item: Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 6017 Material: Chrome Steel 6017 Cage: Chrome Steel Closures: Open Dimensions: 85mm x130mm x 22mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=130mm Width/Height/thickne ss=22mm Size: 85mm x 130mm x 22mm Dynamic load rating Cr: 49,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6017 Bearing 85x130x22 Open - Kit8715 - NationSkander California Corporation
Anaheim, CA, USA
6017 Bearing 85x130x22 Open
Kit8715
6017 Bearing 85x130x22 Open Kit8715
Chrome Steel Open Ball Bearing 6017 that has ABEC 1 quality, 6017 bearing is a popular item that could be used in many applications, the dimensions is 85x130x22 mm. Item: Single Row Radial Bearing Bearing Type: Deep groove Radial ball bearings Quality: ABEC 1 6017 Material: Chrome Steel 6017 Cage: Chrome Steel Closures: Open Dimensions: 85mm x130mm x 22mm/Metric ID (inner diameter)/Bore=85mm OD (outer diameter)=130mm Width/Height/thickne ss=22mm Size: 85mm x 130mm x 22mm Dynamic load rating Cr: 49,500 N Static load rating Cor: 43,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,000 RPM

Chrome Steel Open Ball Bearing 6017 that has ABEC 1 quality, 6017 bearing is a popular item that could be used in many applications, the dimensions is 85x130x22 mm.

  • Item: Single Row Radial Bearing Bearing
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC 1
  • 6017 Material: Chrome Steel
  • 6017 Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 85mm x130mm x 22mm/Metric
  • ID (inner diameter)/Bore=85mm
  • OD (outer diameter)=130mm
  • Width/Height/thickness=22mm
  • Size: 85mm x 130mm x 22mm
  • Dynamic load rating Cr: 49,500 N
  • Static load rating Cor: 43,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,000 RPM
    • Oil Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8715
Product Name 6017 Bearing 85x130x22 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details