NationSkander California Corporation Full Ceramic Bearing 6x10x2.5 ZrO2 Kit8708

Description
6 x 10 x 2.5 Full Ceramic Ball Bearing, the inner diameter is 6mm, outer diameter is 10mm and the width is 2.5mm, Bearing is made of Ceramic. Item: 6 x 10 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races ZrO2 Ceramic Dimensions: 6mm x 10mm x 2.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 2.5mm Size: 6 x 10 x 2.5 mm Quantity: One Bearing
Description
6 x 10 x 2.5 Full Ceramic Ball Bearing, the inner diameter is 6mm, outer diameter is 10mm and the width is 2.5mm, Bearing is made of Ceramic. Item: 6 x 10 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races ZrO2 Ceramic Dimensions: 6mm x 10mm x 2.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 2.5mm Size: 6 x 10 x 2.5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing 6x10x2.5 ZrO2 - Kit8708 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing 6x10x2.5 ZrO2
Kit8708
Full Ceramic Bearing 6x10x2.5 ZrO2 Kit8708
6 x 10 x 2.5 Full Ceramic Ball Bearing, the inner diameter is 6mm, outer diameter is 10mm and the width is 2.5mm, Bearing is made of Ceramic. Item: 6 x 10 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races ZrO2 Ceramic Dimensions: 6mm x 10mm x 2.5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 2.5mm Size: 6 x 10 x 2.5 mm Quantity: One Bearing

6 x 10 x 2.5 Full Ceramic Ball Bearing, the inner diameter is 6mm, outer diameter is 10mm and the width is 2.5mm, Bearing is made of Ceramic.

  • Item: 6 x 10 x 2.5 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races ZrO2 Ceramic
  • Dimensions: 6mm x 10mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 2.5mm
  • Size: 6 x 10 x 2.5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8708
Product Name Full Ceramic Bearing 6x10x2.5 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details