NationSkander California Corporation Full Ceramic Bearing 2x5x2.5 ZrO2 Kit8707

Description
Full Ceramic Ball Bearing, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 2 x 5 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: One Bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 2 x 5 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing 2x5x2.5 ZrO2 - Kit8707 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing 2x5x2.5 ZrO2
Kit8707
Full Ceramic Bearing 2x5x2.5 ZrO2 Kit8707
Full Ceramic Ball Bearing, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 2 x 5 x 2.5 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: One Bearing

Full Ceramic Ball Bearing, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 2 x 5 x 2.5 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 2mm x 5mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 2mm
  • OD (outer diameter): 5mm
  • Width/Height/thickness: 2.5mm
  • Size: 2 x 5 x 2.5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8707
Product Name Full Ceramic Bearing 2x5x2.5 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details