NationSkander California Corporation 10 Bearing 3x6 Sealed 3x6x2.5 kit862

Description
10 Ball Bearings 3 Bore, the inner diameter is 3, outer diameter is 6 and the width is 2.5, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 3 x 6 x 2.5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Fits: Kyosho, XMODS Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM
Description
10 Ball Bearings 3 Bore, the inner diameter is 3, outer diameter is 6 and the width is 2.5, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 3 x 6 x 2.5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Fits: Kyosho, XMODS Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x6 Sealed 3x6x2.5 - kit862 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x6 Sealed 3x6x2.5
kit862
10 Bearing 3x6 Sealed 3x6x2.5 kit862
10 Ball Bearings 3 Bore, the inner diameter is 3, outer diameter is 6 and the width is 2.5, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 3 x 6 x 2.5 mm Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Fits: Kyosho, XMODS Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

10 Ball Bearings 3 Bore, the inner diameter is 3, outer diameter is 6 and the width is 2.5, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Size: 3 x 6 x 2.5 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Fits: Kyosho, XMODS
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 75,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit862
Product Name 10 Bearing 3x6 Sealed 3x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details