NationSkander California Corporation 3 1/2 Kit8613

Description
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.
Description
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Kit8613
One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3 1/2"= 3.500 inch Material: Chrome Steel Quantity: One Ball.

One Loose Balls 3 1/2" G100, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3 1/2"= 3.500 inch
  • Material: Chrome Steel
  • Quantity: One Ball.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8613
Product Name 3 1/2
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details