NationSkander California Corporation 10 Bearing 697ZZ 7x17 kit861

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 7mm x 17mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 17mm x 5mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 7mm x 17mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 17mm x 5mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 697ZZ 7x17 - kit861 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 697ZZ 7x17
kit861
10 Bearing 697ZZ 7x17 kit861
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 7mm x 17mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 7mm x 17mm x 5mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 7mm x 17mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 7mm x 17mm x 5mm
  • Type: Chrome Steel - Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit861
Product Name 10 Bearing 697ZZ 7x17
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details