NationSkander California Corporation 1 1/2 Kit8609

Description
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
1 1/2 Kit8609
10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/2"= 1.500 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 1 1/2" G24, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1 1/2"= 1.500 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8609
Product Name 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details