NationSkander California Corporation 1 1/4 Kit8608

Description
10 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/4"= 1.250 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/4"= 1.250 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
1 1/4 Kit8608
10 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1 1/4"= 1.250 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 1 1/4" G24, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1 1/4"= 1.250 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8608
Product Name 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details