NationSkander California Corporation 10 1 Kit8601

Description
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1"= 1.000 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 1" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1"= 1.000 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8601
Product Name 10 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details