NationSkander California Corporation 10 7/8 Kit8600

Description
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.
Description
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 7/8 Kit8600
10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/8"= 0.875 inch Material: Chrome Steel Quantity: 10 Balls.

10 Loose Balls 7/8" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 7/8"= 0.875 inch
  • Material: Chrome Steel
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8600
Product Name 10 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details