NationSkander California Corporation 10 Bearing 693ZZ 3x8 kit860

Description
10 Double Shielded Ball Bearings used for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 8mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM
Description
10 Double Shielded Ball Bearings used for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 8mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 693ZZ 3x8 - kit860 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 693ZZ 3x8
kit860
10 Bearing 693ZZ 3x8 kit860
10 Double Shielded Ball Bearings used for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 8mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

10 Double Shielded Ball Bearings used for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 3mm x 8mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 550 N
  • Static load rating Cor: 170 N
  • Limiting Speed:
    • Grease Lubrication: 64,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit860
Product Name 10 Bearing 693ZZ 3x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details