NationSkander California Corporation 100 1/2 Kit8597

Description
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/2 Kit8597
100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/2"= 0.500 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/2" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/2"= 0.500 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8597
Product Name 100 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details