NationSkander California Corporation 100 3/8 Kit8595

Description
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 3/8 Kit8595
100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 3/8"= 0.375 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 3/8" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 3/8"= 0.375 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8595
Product Name 100 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details