NationSkander California Corporation 100 5/16 Kit8594

Description
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 5/16 Kit8594
100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 5/16"= 0.313 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 5/16" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 5/16"= 0.313 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8594
Product Name 100 5/16
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details