NationSkander California Corporation 100 1/4 Kit8593

Description
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/4 Kit8593
100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/4"= 0.250 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/4" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/4"= 0.250 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8593
Product Name 100 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details