NationSkander California Corporation 10 Bearing 688ZZ 8x16 kit859

Description
10 Ball Bearings 8x16x5, 688ZZ bearing is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 8x16 Double Shielded Ball Bearings Type: 8x16 Deep groove ball bearings Material: Chrome Steel 8x16 mm Closures: 2 Metal Shields 8x16 Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Ball Bearings 8x16x5, 688ZZ bearing is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 8x16 Double Shielded Ball Bearings Type: 8x16 Deep groove ball bearings Material: Chrome Steel 8x16 mm Closures: 2 Metal Shields 8x16 Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 688ZZ 8x16 - kit859 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 688ZZ 8x16
kit859
10 Bearing 688ZZ 8x16 kit859
10 Ball Bearings 8x16x5, 688ZZ bearing is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 8x16 Double Shielded Ball Bearings Type: 8x16 Deep groove ball bearings Material: Chrome Steel 8x16 mm Closures: 2 Metal Shields 8x16 Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Ball Bearings 8x16x5, 688ZZ bearing is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. 688ZZ Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 8x16 Double Shielded Ball Bearings
  • Type: 8x16 Deep groove ball bearings
  • Material: Chrome Steel 8x16 mm
  • Closures: 2 Metal Shields 8x16
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit859
Product Name 10 Bearing 688ZZ 8x16
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details