NationSkander California Corporation 100 1/8 Kit8589

Description
100 Loose Balls 1/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/8"= 0.125 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/8"= 0.125 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/8 Kit8589
100 Loose Balls 1/8" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/8"= 0.125 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/8" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/8"= 0.125 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8589
Product Name 100 1/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details