NationSkander California Corporation 100 1/16 Kit8587

Description
100 Loose Balls 1/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/16"= 0.063 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 1/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/16"= 0.063 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 1/16 Kit8587
100 Loose Balls 1/16" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 1/16"= 0.063 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 1/16" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 1/16"= 0.063 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8587
Product Name 100 1/16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details