NationSkander California Corporation 7300B Bearing Angular Contact 10x35x11 Kit8584

Description
7300B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7300B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 35mm x 11mm/metric inner diameter: 10mm outer diameter: 35mm Width: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,950 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 24,000 RPM
Description
7300B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7300B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 35mm x 11mm/metric inner diameter: 10mm outer diameter: 35mm Width: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,950 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7300B Bearing Angular Contact 10x35x11 - Kit8584 - NationSkander California Corporation
Anaheim, CA, USA
7300B Bearing Angular Contact 10x35x11
Kit8584
7300B Bearing Angular Contact 10x35x11 Kit8584
7300B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7300B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 35mm x 11mm/metric inner diameter: 10mm outer diameter: 35mm Width: 11mm Size: 10 x 35 x 11 mm Quantity: One Bearing Dynamic load rating Cr: 8,950 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 24,000 RPM

7300B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel.

  • Item: 7300B Ball Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 10mm x 35mm x 11mm/metric
  • inner diameter: 10mm
  • outer diameter: 35mm
  • Width: 11mm
  • Size: 10 x 35 x 11 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 8,950 N
  • Static load rating Cor: 4,150 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
    • Oil Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8584
Product Name 7300B Bearing Angular Contact 10x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details