NationSkander California Corporation 61803 Full Complement Ceramic Bearing 17x26x5 Si3N4 Kit8583

Description
61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61803 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Bearing Size: 17 x 26 x 5 mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61803 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Bearing Size: 17 x 26 x 5 mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
61803 Full Complement Ceramic Bearing 17x26x5 Si3N4 - Kit8583 - NationSkander California Corporation
Anaheim, CA, USA
61803 Full Complement Ceramic Bearing 17x26x5 Si3N4
Kit8583
61803 Full Complement Ceramic Bearing 17x26x5 Si3N4 Kit8583
61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 61803 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Bearing Size: 17 x 26 x 5 mm Quantity: One ball bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

61803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 61803 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Cage: No Cage
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Bearing Size: 17 x 26 x 5 mm
  • Quantity: One ball bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8583
Product Name 61803 Full Complement Ceramic Bearing 17x26x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details