NationSkander California Corporation 61803-2RS Ceramic Bearing Si3N4 ABEC-7 Kit8581

Description
S61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61803-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61803-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61803-2RS bearing is lubricated with grease. Item: S61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17 x 26 x 5 mm Radial Clearance: C0 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ Equivalents: S6803-2RS1 P4 and S6803RS1 Bearings
Description
S61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61803-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61803-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61803-2RS bearing is lubricated with grease. Item: S61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17 x 26 x 5 mm Radial Clearance: C0 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ Equivalents: S6803-2RS1 P4 and S6803RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
61803-2RS Ceramic Bearing Si3N4 ABEC-7 - Kit8581 - NationSkander California Corporation
Anaheim, CA, USA
61803-2RS Ceramic Bearing Si3N4 ABEC-7
Kit8581
61803-2RS Ceramic Bearing Si3N4 ABEC-7 Kit8581
S61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61803-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61803-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61803-2RS bearing is lubricated with grease. Item: S61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17 x 26 x 5 mm Radial Clearance: C0 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ Equivalents: S6803-2RS1 P4 and S6803RS1 Bearings

S61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61803-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61803-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61803-2RS bearing is lubricated with grease.

  • Item: S61803-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 26mm
  • Width/Height/Bridth (W/H/B): 5mm
  • Size: 17 x 26 x 5 mm
  • Radial Clearance: C0
  • Balls: Ceramic Si3N4
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Quantity: One Bearing
  • Equal: 61803-2RS1 & 61803-2RZ
  • Equivalents: S6803-2RS1 P4 and S6803RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8581
Product Name 61803-2RS Ceramic Bearing Si3N4 ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details