NationSkander California Corporation 61803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 Kit8580

Description
61803-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ
Description
61803-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ

Suppliers

Company
Product
Description
Supplier Links
61803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 - Kit8580 - NationSkander California Corporation
Anaheim, CA, USA
61803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4
Kit8580
61803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 Kit8580
61803-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 61803-2RZ

61803-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 61803-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: Si3N4 Ceramic
  • Inner/outer races: Si3N4 Ceramic
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Size: 17 x 26 x 5 mm
  • Quantity: One Bearing
  • Equal: 61803-2RS1 & 61803-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8580
Product Name 61803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details