NationSkander California Corporation 61803-2RS Sealed Bearing 17x26x5 Kit8579

Description
61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 61803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61803-2RS bearing is lubricated with grease. Item: 61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equivalents: 6803-2RS1 and 6803RS1 Bearings
Description
61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 61803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61803-2RS bearing is lubricated with grease. Item: 61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equivalents: 6803-2RS1 and 6803RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
61803-2RS Sealed Bearing 17x26x5 - Kit8579 - NationSkander California Corporation
Anaheim, CA, USA
61803-2RS Sealed Bearing 17x26x5
Kit8579
61803-2RS Sealed Bearing 17x26x5 Kit8579
61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 61803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61803-2RS bearing is lubricated with grease. Item: 61803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing Equivalents: 6803-2RS1 and 6803RS1 Bearings

61803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 61803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 61803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 61803-2RS bearing is lubricated with grease.

  • Item: 61803-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Size: 17mm x 26mm x 5mm
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 26mm
  • Width/Height/Bridth (W/H/B): 5mm
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Quantity: One Bearing
  • Equivalents: 6803-2RS1 and 6803RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8579
Product Name 61803-2RS Sealed Bearing 17x26x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details