NationSkander California Corporation 61803-2RS1 Ceramic Bearing 17x26x5 Kit8578

Description
One bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 17x 26x 5, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Size: 17x26x5 mm S61803RS Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Rubber Seals Cage: Nylon Equal: 6803-2RS1 Lubrication: Self Lubricated (Grease) Quantity: One Bearing
Description
One bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 17x 26x 5, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Size: 17x26x5 mm S61803RS Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Rubber Seals Cage: Nylon Equal: 6803-2RS1 Lubrication: Self Lubricated (Grease) Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61803-2RS1 Ceramic Bearing 17x26x5 - Kit8578 - NationSkander California Corporation
Anaheim, CA, USA
61803-2RS1 Ceramic Bearing 17x26x5
Kit8578
61803-2RS1 Ceramic Bearing 17x26x5 Kit8578
One bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 17x 26x 5, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Size: 17x26x5 mm S61803RS Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Rubber Seals Cage: Nylon Equal: 6803-2RS1 Lubrication: Self Lubricated (Grease) Quantity: One Bearing

One bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 17x 26x 5, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings ABEC-3
  • Size: 17x26x5 mm S61803RS
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Rubber Seals
  • Cage: Nylon
  • Equal: 6803-2RS1
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8578
Product Name 61803-2RS1 Ceramic Bearing 17x26x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
Ball Bearings - 2058771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details